Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436TR TSOP75436TR

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 811718-TSOP75436TR Packaging: Reel Mounting Style: SMD Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,300 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 811718-TSOP75436TR Packaging: Reel Mounting Style: SMD Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,300 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436TR - 811718-TSOP75436TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436TR
811718-TSOP75436TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436TR 811718-TSOP75436TR
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 811718-TSOP75436TR Packaging: Reel Mounting Style: SMD Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 36.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,300 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 811718-TSOP75436TR
Packaging: Reel
Mounting Style: SMD
Orientation: Side View
Current - Supply: 350μA
Sensing Distance: 45m
B.P.F. Center Frequency: 36.0kHz
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,300
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 811718-TSOP75436TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436TR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-085 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Line sensors, For spectrophotometry - S3923-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details