TSOP75356WTT is an infrared receiver module designed for remote control systems, featuring a PIN diode and preamplifier in a single SMD package with an IR filter. It operates with a supply voltage of 2.0 V to 5.5 V, has a 38 kHz carrier frequency, and outputs a demodulated signal compatible with microprocessors. The device measures 6.8 mm wide, 3.0 mm high, and 2.35 mm deep, and is rated for operation from -25 °C to +85 °C. It supports RC5, XMP, RECS-80, and r-map codes, and suppresses interference from fluorescent lamps and ambient light. The part is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75356WTT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75356WTT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75356WTT |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |