The TSOP75356WTR is an IR receiver module for remote control systems, featuring a built-in PIN diode and preamplifier in a surface-mount SMD package with dimensions of 6.8 mm wide, 3.0 mm high, and 2.35 mm deep. It operates from a supply voltage of 2.0 V to 5.5 V, has a carrier frequency of 56 kHz, and delivers an output signal compatible with microprocessors. The device includes an IR filter and offers noise immunity against lamps, LCD TVs, and Wi-Fi interference. It supports a maximum operating temperature of 85 °C and is designed for short burst signals with minimum burst lengths of 6 cycles. The part is packaged in a taped reel format (side-view taping) with 2300 pieces per reel. This device is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75356WTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75356WTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75356WTR |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |