The TSOP75356TR is an infrared receiver module designed for remote control systems, integrating a PIN diode and preamplifier in a single SMD package with an IR filter. It operates from a supply voltage of 2.0 V to 5.5 V, has a peak sensitivity at 38 kHz carrier frequency, and outputs a demodulated signal for direct microprocessor connection. The device features immunity to noise from lamps, LCD TVs, and Wi-Fi, with an operating temperature range of -25 °C to +85 °C. Its dimensions are 6.8 mm wide, 3.0 mm high, and 3.2 mm deep, mounted in a tape-reel configuration with side-view taping (TR). It is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75356TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75356TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75356TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |