Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP75340TT

Description
SENSOR REMOTE REC 40.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 40.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP75340TTTR-ND is an infrared (IR) receiver module designed for remote control systems, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant, balancing noise suppression and code compatibility. The module integrates a PIN diode and a preamplifier within a compact epoxy package that includes an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. It is capable of receiving signals from a distance of up to 45 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75340TTTR-ND is not qualified for automotive applications and is intended for use in consumer electronics and similar devices. Engineers should consider this product for projects requiring reliable IR signal reception in environments with potential noise interference, such as those caused by lamps or Wi-Fi devices.

Datasheet Summary
Powered by GS/AI

The TSOP75340TTTR-ND is an infrared (IR) receiver module designed for remote control systems, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant, balancing noise suppression and code compatibility. The module integrates a PIN diode and a preamplifier within a compact epoxy package that includes an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. It is capable of receiving signals from a distance of up to 45 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75340TTTR-ND is not qualified for automotive applications and is intended for use in consumer electronics and similar devices. Engineers should consider this product for projects requiring reliable IR signal reception in environments with potential noise interference, such as those caused by lamps or Wi-Fi devices.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75340TTCT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75340TTCT-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75340TTCT-ND
SENSOR REMOTE REC 40.0KHZ 45M

SENSOR REMOTE REC 40.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75340TTTR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75340TTTR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75340TTTR-ND
SENSOR REMOTE REC 40.0KHZ 45M

SENSOR REMOTE REC 40.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75340TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75340TTDKR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75340TTDKR-ND
SENSOR REMOTE REC 40.0KHZ 45M

SENSOR REMOTE REC 40.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP75340TTCT-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S13645-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Plastic
View Details
Specs
Package Type TO-72 --- 4 leads
View Details