Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP75338WTT

Description
Win Source Part Number: 973424-TSOP75338WTT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Top View Standard Package: 2,200 Mounting: SMD (SMT) Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP75338WTT-ND,TSOP 75338WTTTR,TSOP75338 WTTCT,TSOP75338WTTDK R Base Product Number: TSOP75338
Request a Quote Datasheet
Description
Win Source Part Number: 973424-TSOP75338WTT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Top View Standard Package: 2,200 Mounting: SMD (SMT) Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP75338WTT-ND,TSOP 75338WTTTR,TSOP75338 WTTCT,TSOP75338WTTDK R Base Product Number: TSOP75338
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 973424-TSOP75338WTT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
973424-TSOP75338WTT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 973424-TSOP75338WTT
Win Source Part Number: 973424-TSOP75338WTT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Top View Standard Package: 2,200 Mounting: SMD (SMT) Current - Supply: 350 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP75338WTT-ND,TSOP 75338WTTTR,TSOP75338 WTTCT,TSOP75338WTTDK R Base Product Number: TSOP75338

Win Source Part Number: 973424-TSOP75338WTT
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,200
Mounting: SMD (SMT)
Current - Supply: 350 µA
Sensing Distance: 30m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Other Names: TSOP75338WTT-ND,TSOP75338WTTTR,TSOP75338WTTCT,TSOP75338WTTDKR
Base Product Number: TSOP75338

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 973424-TSOP75338WTT
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1942966P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details