The TSOP75338TR is an infrared receiver module designed for remote control systems, featuring an integrated PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V, has a carrier frequency of 38 kHz, and is optimized for suppressing noise from lamps, LCD TVs, and Wi-Fi. The package measures 6.8 mm wide, 3.0 mm high, and 3.2 mm deep, with pin configuration 1,4=GND, 2=VS, 3=OUT. It supports an operating temperature range of -25 °C to +85 °C and includes an IR filter. The device is not qualified to automotive standards. The TR suffix indicates a side-view taped reel configuration with 2300 pcs per reel.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75338TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75338TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75338TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |