Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTT TSOP75336WTT

Description
Manufacturer: Vishay Win Source Part Number: 043376-TSOP75336WTT Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,200
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 043376-TSOP75336WTT Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTT - 043376-TSOP75336WTT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTT
043376-TSOP75336WTT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTT 043376-TSOP75336WTT
Manufacturer: Vishay Win Source Part Number: 043376-TSOP75336WTT Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,200

Manufacturer: Vishay
Win Source Part Number: 043376-TSOP75336WTT
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Sensing Distance: 30m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 043376-TSOP75336WTT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-1024F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VPA - 093018-LM26CIM5X-VPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details