The TSOP75336WTT is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD epoxy package with an IR filter. It operates from 2.0 V to 5.5 V, has a supply current of up to 0.45 mA in sunlight, and outputs a demodulated signal compatible with microprocessors. The device supports a 36 kHz carrier frequency and is optimized for short burst codes such as RC5 and XMP. It has an operating temperature range of -25 °C to +85 °C, a physical size of 6.8 mm width, 3.0 mm height, and 2.35 mm depth, and is supplied in taped reels. The part is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75336WTT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75336WTT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75336WTT |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |