Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTR TSOP75336WTR

Description
Manufacturer: Vishay Win Source Part Number: 057174-TSOP75336WTR Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,300
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057174-TSOP75336WTR Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTR - 057174-TSOP75336WTR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTR
057174-TSOP75336WTR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTR 057174-TSOP75336WTR
Manufacturer: Vishay Win Source Part Number: 057174-TSOP75336WTR Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,300

Manufacturer: Vishay
Win Source Part Number: 057174-TSOP75336WTR
Packaging: Reel - TR
Orientation: Side View
Mounting: SMD (SMT)
Sensing Distance: 30m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2,300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 057174-TSOP75336WTR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336WTR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

LR Series - 433MHz RF Receiver Module - RXM-433-LR - Linx Technologies
Specs
Package Type Surface Mount
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details