Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336TR TSOP75336TR

Description
Manufacturer: Vishay Win Source Part Number: 1114777-TSOP75336TR Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,300
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1114777-TSOP75336TR Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336TR - 1114777-TSOP75336TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336TR
1114777-TSOP75336TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336TR 1114777-TSOP75336TR
Manufacturer: Vishay Win Source Part Number: 1114777-TSOP75336TR Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,300

Manufacturer: Vishay
Win Source Part Number: 1114777-TSOP75336TR
Packaging: Reel - TR
Orientation: Side View
Mounting: SMD (SMT)
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,300

Buy Now Datasheet
VISHAY TSOP75336TR Infrared Receiver, 36 kHz, 45m, 50 , 5.5 V, 2.5 V, -25 C - 879-TSOP75336TR - Utmel Electronic Limited
Hong Kong, China
VISHAY TSOP75336TR Infrared Receiver, 36 kHz, 45m, 50 , 5.5 V, 2.5 V, -25 C
879-TSOP75336TR
VISHAY TSOP75336TR Infrared Receiver, 36 kHz, 45m, 50 , 5.5 V, 2.5 V, -25 C 879-TSOP75336TR
VISHAY TSOP75336TR Infrared Receiver, 36 kHz, 45m, 50 , 5.5 V, 2.5 V, -25 C

VISHAY TSOP75336TR Infrared Receiver, 36 kHz, 45m, 50 , 5.5 V, 2.5 V, -25 C

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Receivers RF Receivers
Product Number 1114777-TSOP75336TR 879-TSOP75336TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75336TR VISHAY TSOP75336TR Infrared Receiver, 36 kHz, 45m, 50 , 5.5 V, 2.5 V, -25 C
Package Type Surface Mount; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4XX-433-MOM - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 433 MHz
View Details
Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details