The TSOP75336TR is an infrared receiver module for remote control systems, designed to suppress noise and detect modulated IR signals at 36 kHz. It integrates a PIN diode and preamplifier in a single SMD package with dimensions of 6.8 mm width, 3.0 mm height, and 3.2 mm depth. The device operates from a 2.0 V to 5.5 V supply, has a maximum supply current of 0.45 mA under sunlight, and an output low voltage of 100 mV under specified test conditions. It supports remote control codes including RC5, XMP, RECS-80, and r-map, and features an operating temperature range of -25 °C to +85 °C. The device is supplied in taped reels with side-view orientation, 2300 pcs/reel. It is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75336TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75336TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75336TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |