The TSOP75333WTT is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V and has a fixed carrier frequency of 33 kHz. The device has a compact dimensions of 6.8 mm width, 3.0 mm height, and 2.35 mm depth, with pinout GND-VS-OUT. It supports AGC3 settings for noise suppression in moderately noisy environments and is compatible with RC5, RECS-80, r-map, and XMP codes. The module has an operating temperature range of -25 °C to +85 °C, a maximum junction temperature of 100 °C, and meets a 0.1 N to 1.3 N peel strength requirement for tape packaging per DIN EN 60286-3. It is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75333WTT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75333WTT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75333WTT |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |