Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTT TSOP75333WTT

Description
Manufacturer: Vishay Win Source Part Number: 901462-TSOP75333WTT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901462-TSOP75333WTT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTT - 901462-TSOP75333WTT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTT
901462-TSOP75333WTT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTT 901462-TSOP75333WTT
Manufacturer: Vishay Win Source Part Number: 901462-TSOP75333WTT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 901462-TSOP75333WTT
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 33.0kHz 30m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP75333
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2200
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901462-TSOP75333WTT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTT
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
FDS.A - FDS.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Cu/Ag-stranded wires AWG 30/7, PTFE insulated, 2x red for heater, 2x black for temperature
View Details