Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTR TSOP75333WTR

Description
Manufacturer: Vishay Win Source Part Number: 901461-TSOP75333WTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901461-TSOP75333WTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTR - 901461-TSOP75333WTR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTR
901461-TSOP75333WTR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTR 901461-TSOP75333WTR
Manufacturer: Vishay Win Source Part Number: 901461-TSOP75333WTR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 33.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75333 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 901461-TSOP75333WTR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 33.0kHz 30m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP75333
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901461-TSOP75333WTR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75333WTR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E1010 - TLE5009 E1010 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Photo IC for optical switch - S11049-202SB - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting SIP type
Input Voltage -0.5000 to 7 volts
View Details