The TSOP75256WTR is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V, has a maximum operating temperature range of -25 °C to +85 °C, and supports 56 kHz carrier frequencies optimized for Thomson RCA codes. The device has a compact dimensions of 6.8 mm width, 3.0 mm height, and 2.35 mm depth, and is supplied in a tape-reel packaging format with 2300 pieces per reel. It offers immunity to noise from lamps, LCD TVs, and Wi-Fi, and includes an IR filter in the epoxy package. The part is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75256WTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75256WTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75256WTR |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |