Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75256TR TSOP75256TR

Description
Manufacturer: Vishay Win Source Part Number: 937790-TSOP75256TR Series: TSOP752 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75256 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937790-TSOP75256TR Series: TSOP752 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75256 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75256TR - 937790-TSOP75256TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75256TR
937790-TSOP75256TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75256TR 937790-TSOP75256TR
Manufacturer: Vishay Win Source Part Number: 937790-TSOP75256TR Series: TSOP752 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75256 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937790-TSOP75256TR
Series: TSOP752
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 56.0kHz 45m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP75256
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937790-TSOP75256TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75256TR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S5931-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details