TSOP75256TR is an IR receiver module for remote control systems, featuring a PIN diode and preamplifier in a single SMD package with dimensions of 6.8 mm width, 3.0 mm height, and 3.2 mm depth. It operates from 2.0 V to 5.5 V supply voltage and provides a demodulated output for direct connection to a microprocessor. The device is optimized for 56 kHz carrier frequencies and supports Thomson RCA codes, with immunity to noise from lamps, LCD TVs, and Wi-Fi. It operates across a temperature range of -25 °C to +85 °C and is not qualified to automotive standards. The part is supplied in a taped reel format with 2300 units per reel.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75256TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75256TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75256TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |