The TSOP75240WTR is a surface-mount infrared receiver module designed for long-burst remote control systems, integrating a PIN diode and preamplifier in a single package with an IR filter. It operates from 2.0 V to 5.5 V, has a supply current of up to 0.45 mA under sunlight, and outputs a demodulated signal compatible with microprocessors. The device supports 40 kHz carrier frequencies and is optimized for NEC and Sharp protocols. It measures 6.8 mm wide, 3.0 mm high, and 2.35 mm deep, and is housed in a TSOP package with SMD mounting. Operating temperature ranges from -25 °C to +85 °C. The part is not qualified for automotive applications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75240WTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75240WTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75240WTR |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |