The TSOP75240TR is a surface-mount infrared receiver module designed for long burst remote control systems, integrating a PIN diode and preamplifier with an IR filter in a single package. It operates from 2.0 V to 5.5 V, has a supply current of 0.35 mA typical, and outputs a demodulated signal compatible with microprocessors. The package measures 6.8 mm wide, 3.0 mm high, and 3.2 mm deep, with SMD mounting and pin configuration 1,4=GND, 2=VS, 3=OUT. It supports 40 kHz carrier frequency and is optimized for NEC, RC5, RC6, Panasonic, Sharp, Mitsubishi, and Thomson RCA codes. It has an operating temperature range of -25 °C to +85 °C. The device is supplied in a taped reel format (side view) with 2300 pcs/reel and is not qualified to automotive standards.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75240TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75240TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75240TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |