The TSOP75238WTT is an infrared receiver module designed for long-burst remote control systems, integrating a PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V and has an operating temperature range of -25 °C to +85 °C. The device features AGC2 settings optimized for noise suppression and supports NEC, RC5, and RC6 infrared codes. Its physical dimensions are 6.8 mm width, 3.0 mm height, and 2.35 mm depth, with a pinout of GND, V_S, and OUT. The module is packaged in a top-taped tape reel configuration and is not qualified to automotive standards.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75238WTT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75238WTT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75238WTT |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |