The TSOP75238TT is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD package. It supports a 38 kHz carrier frequency and is optimized for compatibility with NEC-encoded signals. The device operates with a supply voltage of 2.0 V to 5.5 V, draws a typical supply current of 0.35 mA, and has an operating temperature range of -25 °C to +85 °C. The package measures 6.8 mm wide, 3.0 mm high, and 3.2 mm deep, and is supplied in taped format for automated assembly. It is not qualified for automotive applications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75238TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75238TT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75238TT |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |