Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TT TSOP75238TT

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 798508-TSOP75238TT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP75238 Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 350μA Alternative Parts (Cross-Reference): TSOP75238; TSOP75238TR; Introduction Date: February 17, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 798508-TSOP75238TT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP75238 Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 350μA Alternative Parts (Cross-Reference): TSOP75238; TSOP75238TR; Introduction Date: February 17, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TT - 798508-TSOP75238TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TT
798508-TSOP75238TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TT 798508-TSOP75238TT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 798508-TSOP75238TT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP75238 Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 350μA Alternative Parts (Cross-Reference): TSOP75238; TSOP75238TR; Introduction Date: February 17, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 798508-TSOP75238TT
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side or Top View
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.5 V
Family Name: TSOP75238
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 350μA
Alternative Parts (Cross-Reference): TSOP75238; TSOP75238TR;
Introduction Date: February 17, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 798508-TSOP75238TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990HAXA1 - 115819-TLE4990HAXA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Line sensors, For spectrophotometry - S3923-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details