Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TR TSOP75238TR

Description
Manufacturer: Vishay Win Source Part Number: 901459-TSOP75238TR Series: TSOP752 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75238DKR, TSOP75238CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901459-TSOP75238TR Series: TSOP752 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75238DKR, TSOP75238CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TR - 901459-TSOP75238TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TR
901459-TSOP75238TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TR 901459-TSOP75238TR
Manufacturer: Vishay Win Source Part Number: 901459-TSOP75238TR Series: TSOP752 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75238DKR, TSOP75238CT

Manufacturer: Vishay
Win Source Part Number: 901459-TSOP75238TR
Series: TSOP752
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP75238
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSOP75238DKR, TSOP75238CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901459-TSOP75238TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238TR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
InGaAs image sensors, Line sensors - G9494-256D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers