The TSOP75236WTT is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD package. It supports a supply voltage range of 2.0 V to 5.5 V, operates within an ambient temperature range of -25 °C to +85 °C, and has a mechanical dimension of 6.8 mm width x 3.0 mm height x 2.35 mm depth. The device is optimized for 36 kHz carrier signals and is compatible with NEC, RC5, and RC6 protocols. It includes an IR filter and provides an active-low demodulated output. The part is taped in top-view orientation for automated assembly, with 2200 units per reel. It is not qualified to automotive standards. The package complies with EIA JEDEC J-STD-020 Level 4 for moisture sensitivity and DIN EN 60286-3 for tape and reel specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75236WTT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75236WTT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75236WTT |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |