TSOP75236WTR is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V and has an operating temperature range of -25 °C to +85 °C. The module is packaged in a TSOP format measuring 6.8 mm wide, 3.0 mm high, and 2.35 mm deep, with side-view tape mounting for automated assembly. It is optimized for 36 kHz carrier frequencies and supports NEC, RC5, RC6, Panasonic, Sharp, Mitsubishi, and Thomson RCA protocols. The device includes an IR filter and provides noise immunity against lamps, LCD TVs, and Wi-Fi. It is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75236WTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75236WTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75236WTR |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |