Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236WTR TSOP75236WTR

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 712736-TSOP75236WTR Packaging: Reel Mounting Style: SMD Orientation: Side View Supply Current: 350μA Sensing Distance: 30m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 712736-TSOP75236WTR Packaging: Reel Mounting Style: SMD Orientation: Side View Supply Current: 350μA Sensing Distance: 30m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236WTR - 712736-TSOP75236WTR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236WTR
712736-TSOP75236WTR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236WTR 712736-TSOP75236WTR
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 712736-TSOP75236WTR Packaging: Reel Mounting Style: SMD Orientation: Side View Supply Current: 350μA Sensing Distance: 30m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 712736-TSOP75236WTR
Packaging: Reel
Mounting Style: SMD
Orientation: Side View
Supply Current: 350μA
Sensing Distance: 30m
B.P.F. Center Frequency: 36.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 712736-TSOP75236WTR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236WTR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 8283411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-553
Sot-553
Standards and Certifications RoHS
View Details