TSOP75236TT is an infrared receiver module optimized for long burst remote control systems, integrating a PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V, has a carrier frequency of 36 kHz, and is designed for compatibility with NEC, RC5, and RC6 codes. The package measures 6.8 mm × 3.0 mm × 3.2 mm and is supplied in taped format with top-view orientation. Operating temperature range is -25 °C to +85 °C. The device is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75236TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75236TT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75236TT |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |