Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236TR TSOP75236TR

Description
Manufacturer: Vishay Win Source Part Number: 057172-TSOP75236TR Packaging: Reel - TR Orientation: Side or Top View Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057172-TSOP75236TR Packaging: Reel - TR Orientation: Side or Top View Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236TR - 057172-TSOP75236TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236TR
057172-TSOP75236TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236TR 057172-TSOP75236TR
Manufacturer: Vishay Win Source Part Number: 057172-TSOP75236TR Packaging: Reel - TR Orientation: Side or Top View Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057172-TSOP75236TR
Packaging: Reel - TR
Orientation: Side or Top View
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057172-TSOP75236TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75236TR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Motion Sensor ICs - 1708977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-553
Sot-553
Standards and Certifications RoHS
View Details