The TSOP75233WTR is an infrared receiver module for remote control systems, featuring a PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V, has a 33 kHz carrier frequency optimized for NEC, RC5, and RC6 codes, and supports an operating temperature range of -25 °C to +85 °C. The package measures 6.8 mm wide, 3.0 mm high, and 2.35 mm deep, with pinout 1,4 = GND, 2 = V_S, 3 = OUT. It is supplied in taped reel format (TSOP75...WTR) and has immunity to noise from lamps, LCD TVs, and Wi-Fi. The device is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75233WTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75233WTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75233WTR |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |