Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6456TR TSOP6456TR

Description
Manufacturer: Vishay Semiconductor Opto Division Manufacturer: Vishay Win Source Part Number: 735482-TSOP6456TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP6456__ Sensing Distance: 40m B.P.F. Center Frequency: 56.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TSOP6456; TSOP6456TT; Introduction Date: November 09, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Manufacturer: Vishay Win Source Part Number: 735482-TSOP6456TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP6456__ Sensing Distance: 40m B.P.F. Center Frequency: 56.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TSOP6456; TSOP6456TT; Introduction Date: November 09, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6456TR - 735482-TSOP6456TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6456TR
735482-TSOP6456TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6456TR 735482-TSOP6456TR
Manufacturer: Vishay Semiconductor Opto Division Manufacturer: Vishay Win Source Part Number: 735482-TSOP6456TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP6456__ Sensing Distance: 40m B.P.F. Center Frequency: 56.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TSOP6456; TSOP6456TT; Introduction Date: November 09, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Manufacturer: Vishay
Win Source Part Number: 735482-TSOP6456TR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side or Top View
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.5 V
Family Name: TSOP6456__
Sensing Distance: 40m
B.P.F. Center Frequency: 56.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 700μA
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): TSOP6456; TSOP6456TT;
Introduction Date: November 09, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 735482-TSOP6456TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6456TR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1905196P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details
Line sensors, For spectrophotometry - S8380-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
High-end Inertial & Industrial Surface Mount Accelerometers - SDI 1525 - Silicon Designs, Inc.
Specs
Sensor Type Acceleration Sensors
Applications Automobile; Industrial; Military
Package / Mounting Surface Mount (SMD)
View Details