The TSOP6438TT is an infrared receiver module designed for long-burst remote control systems, integrating a PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V, features a 38 kHz carrier frequency, and supports NEC, RC5, RC6, Sharp, and Thomson RCA protocols. The device has a case size of 7.5 mm width, 5.3 mm height, and 4.0 mm depth, with pinout: 1=GND, 2=NC, 3=V_S, 4=OUT. It includes an IR filter for noise immunity against ambient light, fluorescent lamps, and Wi-Fi. Operating temperature range is -25 °C to +85 °C. The part is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,LED-8D Product overview: TSOP6438TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP6438TT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP6438TT |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |