Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6256TR TSOP6256TR

Description
Manufacturer: Vishay Win Source Part Number: 937788-TSOP6256TR Series: TSOP62 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP6256 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP6256TR-ND, TSOP6256TRCT, TSOP6256TRTR, TSOP6256TRDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937788-TSOP6256TR Series: TSOP62 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP6256 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP6256TR-ND, TSOP6256TRCT, TSOP6256TRTR, TSOP6256TRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6256TR - 937788-TSOP6256TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6256TR
937788-TSOP6256TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6256TR 937788-TSOP6256TR
Manufacturer: Vishay Win Source Part Number: 937788-TSOP6256TR Series: TSOP62 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP6256 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP6256TR-ND, TSOP6256TRCT, TSOP6256TRTR, TSOP6256TRDKR

Manufacturer: Vishay
Win Source Part Number: 937788-TSOP6256TR
Series: TSOP62
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 56.0kHz 40m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP6256
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1120
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSOP6256TR-ND, TSOP6256TRCT, TSOP6256TRTR, TSOP6256TRDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937788-TSOP6256TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6256TR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For industry - S13131-736 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers