Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6240STT TSOP6240STT

Description
Manufacturer: Vishay Win Source Part Number: 937787-TSOP6240STT Series: TSOP62 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 18m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 937787-TSOP6240STT Series: TSOP62 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 18m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6240STT - 937787-TSOP6240STT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6240STT
937787-TSOP6240STT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6240STT 937787-TSOP6240STT
Manufacturer: Vishay Win Source Part Number: 937787-TSOP6240STT Series: TSOP62 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 40.0kHz 18m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected

Manufacturer: Vishay
Win Source Part Number: 937787-TSOP6240STT
Series: TSOP62
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 40.0kHz 18m Surface Mount
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937787-TSOP6240STT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6240STT
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Line sensors, For spectrophotometry - S3923-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details