Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TT TSOP6238TT

Description
Manufacturer: Vishay Win Source Part Number: 035361-TSOP6238TT Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 035361-TSOP6238TT Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TT - 035361-TSOP6238TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TT
035361-TSOP6238TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TT 035361-TSOP6238TT
Manufacturer: Vishay Win Source Part Number: 035361-TSOP6238TT Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 035361-TSOP6238TT
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Sensing Distance: 40m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 700μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035361-TSOP6238TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3903-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers