Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TR TSOP6238TR

Description
Manufacturer: Vishay Win Source Part Number: 035362-TSOP6238TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238TR; TSOP36238; TSOP36238TT; TSOP6238TR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 035362-TSOP6238TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238TR; TSOP36238; TSOP36238TT; TSOP6238TR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TR - 035362-TSOP6238TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TR
035362-TSOP6238TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TR 035362-TSOP6238TR
Manufacturer: Vishay Win Source Part Number: 035362-TSOP6238TR Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP36238TR; TSOP36238; TSOP36238TT; TSOP6238TR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 035362-TSOP6238TR
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Sensing Distance: 40m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 700μA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): TSOP36238TR; TSOP36238; TSOP36238TT; TSOP6238TR;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035362-TSOP6238TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6238TR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 154N-015A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details