Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6233TT TSOP6233TT

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 716836-TSOP6233TT Packaging: Tape and Reel Mounting Style: SMD Orientation: Top View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 716836-TSOP6233TT Packaging: Tape and Reel Mounting Style: SMD Orientation: Top View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6233TT - 716836-TSOP6233TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6233TT
716836-TSOP6233TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6233TT 716836-TSOP6233TT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 716836-TSOP6233TT Packaging: Tape and Reel Mounting Style: SMD Orientation: Top View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 716836-TSOP6233TT
Packaging: Tape and Reel
Mounting Style: SMD
Orientation: Top View
Supply Current: 700μA
Sensing Distance: 40m
B.P.F. Center Frequency: 33.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,190
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 716836-TSOP6233TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6233TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2473246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details