Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP6138TT

Description
Win Source Part Number: 1234986-TSOP6138TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side or Top View Standard Package: 1,190 Mounting: SMD (SMT) Current - Supply: 700 µA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP6138TTCT,TSOP613 8TTDKR,TSOP6138TT,Q5 384183,TSOP6138TTTR Base Product Number: TSOP6138
Request a Quote Datasheet
Description
Win Source Part Number: 1234986-TSOP6138TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side or Top View Standard Package: 1,190 Mounting: SMD (SMT) Current - Supply: 700 µA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP6138TTCT,TSOP613 8TTDKR,TSOP6138TT,Q5 384183,TSOP6138TTTR Base Product Number: TSOP6138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1234986-TSOP6138TT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1234986-TSOP6138TT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1234986-TSOP6138TT
Win Source Part Number: 1234986-TSOP6138TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side or Top View Standard Package: 1,190 Mounting: SMD (SMT) Current - Supply: 700 µA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP6138TTCT,TSOP613 8TTDKR,TSOP6138TT,Q5 384183,TSOP6138TTTR Base Product Number: TSOP6138

Win Source Part Number: 1234986-TSOP6138TT
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tape & Reel
Orientation: Side or Top View
Standard Package: 1,190
Mounting: SMD (SMT)
Current - Supply: 700 µA
Sensing Distance: 40m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Vishay Semiconductor Opto Division
Other Names: TSOP6138TTCT,TSOP6138TTDKR,TSOP6138TT,Q5384183,TSOP6138TTTR
Base Product Number: TSOP6138

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1234986-TSOP6138TT
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details