Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6138TR TSOP6138TR

Description
Manufacturer: Vishay Semiconductor Opto Division Manufacturer: Vishay Win Source Part Number: 728058-TSOP6138TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP6138__ Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TSOP6138; TSOP6138TT; Introduction Date: April 06, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Manufacturer: Vishay Win Source Part Number: 728058-TSOP6138TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP6138__ Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TSOP6138; TSOP6138TT; Introduction Date: April 06, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6138TR - 728058-TSOP6138TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6138TR
728058-TSOP6138TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6138TR 728058-TSOP6138TR
Manufacturer: Vishay Semiconductor Opto Division Manufacturer: Vishay Win Source Part Number: 728058-TSOP6138TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side or Top View Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP6138__ Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TSOP6138; TSOP6138TT; Introduction Date: April 06, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Manufacturer: Vishay
Win Source Part Number: 728058-TSOP6138TR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side or Top View
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.5 V
Family Name: TSOP6138__
Sensing Distance: 40m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 700μA
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): TSOP6138; TSOP6138TT;
Introduction Date: April 06, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 728058-TSOP6138TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6138TR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966G - TLE4966G - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
Line sensors, For spectrophotometry - S3924-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details