Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6136TR TSOP6136TR

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 712735-TSOP6136TR Packaging: Tape and Reel Mounting Style: SMD Orientation: Side View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 712735-TSOP6136TR Packaging: Tape and Reel Mounting Style: SMD Orientation: Side View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6136TR - 712735-TSOP6136TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6136TR
712735-TSOP6136TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6136TR 712735-TSOP6136TR
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 712735-TSOP6136TR Packaging: Tape and Reel Mounting Style: SMD Orientation: Side View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 712735-TSOP6136TR
Packaging: Tape and Reel
Mounting Style: SMD
Orientation: Side View
Supply Current: 700μA
Sensing Distance: 40m
B.P.F. Center Frequency: 36.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,120
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 712735-TSOP6136TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6136TR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP229E3111XTMA1 - 876394-KP229E3111XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); Module
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S10122-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details