Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58456 TSOP58456

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 801623-TSOP58456 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 56.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 801623-TSOP58456 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 56.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58456 - 801623-TSOP58456 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58456
801623-TSOP58456
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58456 801623-TSOP58456
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 801623-TSOP58456 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 56.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 801623-TSOP58456
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Current - Supply: 700μA
Sensing Distance: 40m
B.P.F. Center Frequency: 56.0kHz
Temperature Range - Operating: -25°C ~ 85°C
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801623-TSOP58456
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58456
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Motion Sensor ICs - 1333330P - RS Components, Ltd.
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3904-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details