Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58438 TSOP58438

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274851-TSOP58438 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274851-TSOP58438 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58438 - 1274851-TSOP58438 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58438
1274851-TSOP58438
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58438 1274851-TSOP58438
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274851-TSOP58438 Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1274851-TSOP58438
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Supply Current: 700μA
Sensing Distance: 40m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274851-TSOP58438
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58438
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1464785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details