Vishay Intertechnology, Inc. OEM Parts - OEM Parts (T - Z) - TSOP58140 TSOP58140

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101512-TSOP58140 Operating Supply Voltage: 5.5 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101512-TSOP58140 Operating Supply Voltage: 5.5 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TSOP58140 - 1101512-TSOP58140 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TSOP58140
1101512-TSOP58140
OEM Parts - OEM Parts (T - Z) - TSOP58140 1101512-TSOP58140
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101512-TSOP58140 Operating Supply Voltage: 5.5 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101512-TSOP58140
Operating Supply Voltage: 5.5 V
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Lead Free
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101512-TSOP58140
Product Name OEM Parts - OEM Parts (T - Z) - TSOP58140
Unlock Full Specs
to access all available technical data