Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57438TT1 TSOP57438TT1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 807892-TSOP57438TT1 Packaging: Reel Mounting Style: SMD Orientation: Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 807892-TSOP57438TT1 Packaging: Reel Mounting Style: SMD Orientation: Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57438TT1 - 807892-TSOP57438TT1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57438TT1
807892-TSOP57438TT1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57438TT1 807892-TSOP57438TT1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 807892-TSOP57438TT1 Packaging: Reel Mounting Style: SMD Orientation: Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 807892-TSOP57438TT1
Packaging: Reel
Mounting Style: SMD
Orientation: Top View
Current - Supply: 700μA
Sensing Distance: 40m
B.P.F. Center Frequency: 38.0kHz
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 807892-TSOP57438TT1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57438TT1
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121LLHLX-T - 858807-A1121LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Pressure Sensors, Transducers - KP216K1409XTMA1 - 778012-KP216K1409XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
2 suppliers
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details