Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57338TT1 TSOP57338TT1

Description
Manufacturer: Vishay Win Source Part Number: 901456-TSOP57338TT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP57338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP57338TT1DKR, TSOP57338TT1TR, TSOP57338TT1CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901456-TSOP57338TT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP57338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP57338TT1DKR, TSOP57338TT1TR, TSOP57338TT1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57338TT1 - 901456-TSOP57338TT1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57338TT1
901456-TSOP57338TT1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57338TT1 901456-TSOP57338TT1
Manufacturer: Vishay Win Source Part Number: 901456-TSOP57338TT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP57338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP57338TT1DKR, TSOP57338TT1TR, TSOP57338TT1CT

Manufacturer: Vishay
Win Source Part Number: 901456-TSOP57338TT1
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 40m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP57338
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSOP57338TT1DKR, TSOP57338TT1TR, TSOP57338TT1CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901456-TSOP57338TT1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57338TT1
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1451-100G-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details