Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57240TT1 TSOP57240TT1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 750344-TSOP57240TT1 Packaging: Tape and Reel Mounting Style: SMD Orientation: Top View Supply Current: 700μA Family Name: TSOP57240___ Sensing Distance: 40m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): TSOP57240; TSOP57240TT2; Introduction Date: April 15, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 750344-TSOP57240TT1 Packaging: Tape and Reel Mounting Style: SMD Orientation: Top View Supply Current: 700μA Family Name: TSOP57240___ Sensing Distance: 40m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): TSOP57240; TSOP57240TT2; Introduction Date: April 15, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57240TT1 - 750344-TSOP57240TT1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57240TT1
750344-TSOP57240TT1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57240TT1 750344-TSOP57240TT1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 750344-TSOP57240TT1 Packaging: Tape and Reel Mounting Style: SMD Orientation: Top View Supply Current: 700μA Family Name: TSOP57240___ Sensing Distance: 40m B.P.F. Center Frequency: 40.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): TSOP57240; TSOP57240TT2; Introduction Date: April 15, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 750344-TSOP57240TT1
Packaging: Tape and Reel
Mounting Style: SMD
Orientation: Top View
Supply Current: 700μA
Family Name: TSOP57240___
Sensing Distance: 40m
B.P.F. Center Frequency: 40.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): TSOP57240; TSOP57240TT2;
Introduction Date: April 15, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 750344-TSOP57240TT1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57240TT1
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533832 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 250 C (-58 to 482 F)
View Details