The TSOP53436-ND is an infrared receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their application. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an infrared filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. It demonstrates immunity to noise from various sources such as lamps and Wi-Fi, which is critical for reliable operation in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP53436-ND is capable of receiving signals at a carrier frequency of 36 kHz and has a maximum transmission distance of 24 meters under optimal conditions. It is not qualified for automotive specifications, and its operating temperature range is from -25 °C to +85 °C. This product is suitable for applications requiring infrared remote control functionality.
SENSOR REMOTE REC 36.0KHZ 45M
| DigiKey | |
|---|---|
| Product Category | Photosensor Modules |
| Product Number | TSOP53436-ND |
| Product Name | Optical Sensors - Photo Detectors - Remote Receiver |