Vishay Intertechnology, Inc. Sensors,Transducers TSOP4838SO1

Description
Manufacturer: Vishay Win Source Part Number: 004627-TSOP4838SO1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 0.7mA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 004627-TSOP4838SO1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 0.7mA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 004627-TSOP4838SO1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
004627-TSOP4838SO1
Sensors,Transducers 004627-TSOP4838SO1
Manufacturer: Vishay Win Source Part Number: 004627-TSOP4838SO1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Current - Supply: 0.7mA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 004627-TSOP4838SO1
Category: Sensors,Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 2.5 V ~ 5.5 V
Current - Supply: 0.7mA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 004627-TSOP4838SO1
Product Name Sensors,Transducers
Unlock Full Specs
to access all available technical data