Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4838 TSOP4838

Description
Manufacturer: Vishay Win Source Part Number: 035360-TSOP4838 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP4838 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 0.7mA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: July 19, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 035360-TSOP4838 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP4838 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 0.7mA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: July 19, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4838 - 035360-TSOP4838 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4838
035360-TSOP4838
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4838 035360-TSOP4838
Manufacturer: Vishay Win Source Part Number: 035360-TSOP4838 Packaging: Bulk Orientation: Side View Mounting: Through Hole Family Name: TSOP4838 Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 0.7mA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: July 19, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: Vishay
Win Source Part Number: 035360-TSOP4838
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Family Name: TSOP4838
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 0.7mA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): IRM-56384;
Introduction Date: July 19, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035360-TSOP4838
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4838
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC8 - TLE49SRC8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-120 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Line sensors, For spectrophotometry - S8380-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details