Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4837 TSOP4837

Description
Manufacturer: Vishay Win Source Part Number: 057167-TSOP4837 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 36.7kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057167-TSOP4837 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 36.7kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4837 - 057167-TSOP4837 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4837
057167-TSOP4837
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4837 057167-TSOP4837
Manufacturer: Vishay Win Source Part Number: 057167-TSOP4837 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 36.7kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057167-TSOP4837
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 850μA
Carrier Frequency: 36.7kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057167-TSOP4837
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4837
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Photo IC for optical switch - S11049-202SB - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting SIP type
Input Voltage -0.5000 to 7 volts
View Details